Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series E |
---|---|
Element Size | 7 Series |
Lead Type | CRIMPED LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 10 |
Thickness [SMD: Length] (mm) | 7.8 |
Height (mm) | 16.5 |
Varistor Voltage (V) | 620 |
Varistor Voltage (Range) (V) | 558 to 682 |
Maximum Allowable Voltage ACrms (V) | 385 |
Maximum Allowable Voltage DC (V) | 505 |
Clamping Voltage (Max.) (V) | 1025 |
Power Rating (W) | 0.3 |
Maximum Energy (2ms) (J) | 60 |
Maximum Peak Current (8/20 µs) (A) | 2500 |
Capacitance (Max) (pF) | 135 |
Packaging | Flat Box Taping |
Weight (Typ.) (g) | 1.4 |
Varistor, 385Vac, 505Vdc, 1.025Kv, Disc, Full Reel | Newark Electronics |
Var 385VAC 505VDC 250A 620V Thru-Hole T/R | Avnet America |
Varistor | RS Americas |
M-Varistor ZNR Ø10mm 385V 620V 2500A | Schukat Electronic |
VARISTOR, ZNR, 1.025KV, DISC 10MM | Farnell |
Where can I find additional details, specifications and documents for a ERZE07F621?
Additional datasheets, footprints and schematics for ERZE07F621 are listed on our Part Details page. You can also find images and similar parts to ERZE07F621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE07F621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE07F621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE07F621 fall under?
The ERZE07F621 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE07F621 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE07F621 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE07F621 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE07F621 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Schukat Electronic and Farnell have stock available or on a lead time for ERZE07F621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE07F621 often in real-time on the comparison pages.
What if I can't find stock of ERZE07F621?
You can fill out our help required form which you can use to request a quote for ERZE07F621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.