Status: | Unknown |
---|---|
Series: | E7 Series |
RoHS: | Compliant |
Voltage Rating VAC | 350V |
---|---|
Voltage Rating VDC | 450V |
Product Range | E7 Series |
Clamping Voltage Vc Max | 930V |
Varistor Case Style | Disc 9mm |
Peak Surge Current @ 8/20µS | 2.5kA |
RoHS Compliant | Yes |
Varistor, 350Vac, 450Vdc, 930V, Disc, Full Reel | Newark Electronics |
Var 350VAC 450VDC 250A 560V Thru-Hole T/R | Avnet America |
Varistor | RS Americas |
M-Varistor ZNR Ø9mm 350V 560V 2500A | Schukat Electronic |
VARISTOR, ZNR, 930V, DISC 9MM | Farnell |
Where can I find additional details, specifications and documents for a ERZE07F561?
Additional datasheets, footprints and schematics for ERZE07F561 are listed on our Part Details page. You can also find images and similar parts to ERZE07F561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE07F561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE07F561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE07F561 fall under?
The ERZE07F561 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE07F561 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE07F561 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE07F561 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ERZE07F561 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Schukat Electronic and Farnell have stock available or on a lead time for ERZE07F561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE07F561 often in real-time on the comparison pages.
What if I can't find stock of ERZE07F561?
You can fill out our help required form which you can use to request a quote for ERZE07F561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.