Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series E |
---|---|
Element Size | 7 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 9 |
Thickness [SMD: Length] (mm) | 6.8 |
Height (mm) | 12.5 |
Varistor Voltage (V) | 470 |
Varistor Voltage (Range) (V) | 423 to 517 |
Maximum Allowable Voltage ACrms (V) | 300 |
Maximum Allowable Voltage DC (V) | 385 |
Clamping Voltage (Max.) (V) | 775 |
Power Rating (W) | 0.3 |
Maximum Energy (2ms) (J) | 47 |
Maximum Peak Current (8/20 µs) (A) | 2500 |
Capacitance (Max) (pF) | 170 |
Packaging | Flat Box Taping |
Weight (Typ.) (g) | 1.2 |
M-Varistor ZNR Ø9mm 300V 470V 2500A | Schukat Electronic |
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel | Newark Electronics |
Var 300VAC 385VDC 250A 470V Thru-Hole T/R | Avnet America |
Varistor | RS Americas |
VARISTOR, ZNR, 775V, DISC 9MM | Farnell |
Where can I find additional details, specifications and documents for a ERZE07E471?
Additional datasheets, footprints and schematics for ERZE07E471 are listed on our Part Details page. You can also find images and similar parts to ERZE07E471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE07E471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE07E471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE07E471 fall under?
The ERZE07E471 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE07E471 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE07E471 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE07E471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE07E471 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZE07E471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE07E471 often in real-time on the comparison pages.
What if I can't find stock of ERZE07E471?
You can fill out our help required form which you can use to request a quote for ERZE07E471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.