Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series E |
---|---|
Element Size | 7 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 9 |
Thickness [SMD: Length] (mm) | 5.7 |
Height (mm) | 12.5 |
Varistor Voltage (V) | 270 |
Varistor Voltage (Range) (V) | 247 to 303 |
Maximum Allowable Voltage ACrms (V) | 175 |
Maximum Allowable Voltage DC (V) | 225 |
Clamping Voltage (Max.) (V) | 455 |
Power Rating (W) | 0.3 |
Maximum Energy (2ms) (J) | 28 |
Maximum Peak Current (8/20 µs) (A) | 2500 |
Capacitance (Max) (pF) | 310 |
Packaging | Flat Box Taping |
Weight (Typ.) (g) | 0.9 |
M-Varistor ZNR Ø9mm 175V 270V 2500A | Schukat Electronic |
Var 175VAC 225VDC 250A 270V Thru-Hole T/R | Avnet America |
Varistor | RS Americas |
VARISTOR, ZNR, 455V, DISC 9MM | Farnell |
Where can I find additional details, specifications and documents for a ERZ-E07E271?
Additional datasheets, footprints and schematics for ERZ-E07E271 are listed on our Part Details page. You can also find images and similar parts to ERZ-E07E271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZ-E07E271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZ-E07E271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZ-E07E271 fall under?
The ERZ-E07E271 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZ-E07E271 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZ-E07E271 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZ-E07E271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZ-E07E271 have stock available?
Authorised distributors including Schukat Electronic, Avnet America, RS Americas and Farnell have stock available or on a lead time for ERZ-E07E271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZ-E07E271 often in real-time on the comparison pages.
What if I can't find stock of ERZ-E07E271?
You can fill out our help required form which you can use to request a quote for ERZ-E07E271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.