Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Series E |
---|---|
Element Size | 7 Series |
Lead Type | CRIMPED LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 9 |
Thickness [SMD: Length] (mm) | 6.2 |
Height (mm) | 15.5 |
Varistor Voltage (V) | 360 |
Varistor Voltage (Range) (V) | 324 to 396 |
Maximum Allowable Voltage ACrms (V) | 230 |
Maximum Allowable Voltage DC (V) | 300 |
Clamping Voltage (Max.) (V) | 595 |
Power Rating (W) | 0.3 |
Maximum Energy (2ms) (J) | 36 |
Maximum Peak Current (8/20 µs) (A) | 2500 |
Capacitance (Max) (pF) | 260 |
Packaging | Bulk |
Weight (Typ.) (g) | 1 |
Varistor, 230Vac, 300Vdc, 595V, Disc | Newark Electronics |
Var 230VAC 300VDC 250A 360V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
M-Varistor ZNR Ø9mm 230V 360V 2500A | Schukat Electronic |
VARISTOR, ZNR, 595V, DISC 9MM | Farnell |
Where can I find additional details, specifications and documents for a ERZE07B361CS?
Additional datasheets, footprints and schematics for ERZE07B361CS are listed on our Part Details page. You can also find images and similar parts to ERZE07B361CS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE07B361CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE07B361CS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE07B361CS fall under?
The ERZE07B361CS is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE07B361CS when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE07B361CS you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE07B361CS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE07B361CS have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Schukat Electronic and Farnell have stock available or on a lead time for ERZE07B361CS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE07B361CS often in real-time on the comparison pages.
What if I can't find stock of ERZE07B361CS?
You can fill out our help required form which you can use to request a quote for ERZE07B361CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.