Status: | Unknown |
---|---|
Series: | E7 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
81,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
5,000
in stock
|
Buy Now | |
element14
from US$0.16
|
5,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
4,900
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now |
Voltage Rating VAC | 385V |
---|---|
Voltage Rating V DC | 505V |
Product Range | E7 Series |
Clamping Voltage Vc Max | 1.025kV |
Varistor Case Style | Disc 10mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 2.5kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 80J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
385 VAC 80.0J | TTI Europe |
Varistor, Large Surge, Transient, 620V | Newark Electronics |
VARISTOR, LARGE SURGE, TRANSIENT, 620V | element14 |
M-Varistor ZNR Ø10mm 385V 620V 2500A | Schukat Electronic |
Var 385VAC 505VDC 250A 620V Thru-Hole Bulk | Avnet America |
ERZE 10mm DC=505V CL=1025V 80J | Rutronik |
Varistor | RS Americas |
Where can I find additional details, specifications and documents for a ERZE07A621?
Additional datasheets, footprints and schematics for ERZE07A621 are listed on our Part Details page. You can also find images and similar parts to ERZE07A621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE07A621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE07A621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE07A621 fall under?
The ERZE07A621 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE07A621 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE07A621 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE07A621 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE07A621 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ERZE07A621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE07A621 often in real-time on the comparison pages.
What if I can't find stock of ERZE07A621?
You can fill out our help required form which you can use to request a quote for ERZE07A621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.