Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,290
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 7 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 9 |
Thickness [SMD: Length] (mm) | 7.4 |
Height (mm) | 13.5 |
Varistor Voltage (V) | 560 |
Varistor Voltage (Range) (V) | 504 to 616 |
Maximum Allowable Voltage ACrms (V) | 350 |
Maximum Allowable Voltage DC (V) | 450 |
Clamping Voltage (Max.) (V) | 930 |
Power Rating (W) | 0.3 |
Maximum Energy (2ms) (J) | 55 |
Maximum Peak Current (8/20 µs) (A) | 2500 |
Capacitance (Max) (pF) | 140 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.3 |
M-Varistor ZNR Ø9mm 350V 560V 2500A | Schukat Electronic |
Varistor: ceramics | Transfer Multisort Elektronik |
Varistor, Large Surge, Transient, 560V | Newark Electronics |
ERZ-E7 Series 350 Vrms 450 VDC Straight Lead Radial Transient Surge Absorber | Future Electronics |
Var 350VAC 450VDC 250A 560V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
VARISTOR, LARGE SURGE, TRANSIENT, 560V | element14 |
Where can I find additional details, specifications and documents for a ERZE07A561?
Additional datasheets, footprints and schematics for ERZE07A561 are listed on our Part Details page. You can also find images and similar parts to ERZE07A561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE07A561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE07A561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE07A561 fall under?
The ERZE07A561 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE07A561 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE07A561 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE07A561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE07A561 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for ERZE07A561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE07A561 often in real-time on the comparison pages.
What if I can't find stock of ERZE07A561?
You can fill out our help required form which you can use to request a quote for ERZE07A561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.