Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
1,000
in stock
|
Buy Now | |
element14
from US$0.17
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
920
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Schukat Electronic
from US$0.09
|
-
|
Buy Now |
Series | Series E |
---|---|
Element Size | 7 Series |
Lead Type | STRAIGHT LEAD TYPE |
Lead Spacing (mm) | 7.5 |
Lead Diameter (mm) | 0.8 |
Width (mm) | 9 |
Thickness [SMD: Length] (mm) | 7 |
Height (mm) | 12.5 |
Varistor Voltage (V) | 510 |
Varistor Voltage (Range) (V) | 459 to 561 |
Maximum Allowable Voltage ACrms (V) | 320 |
Maximum Allowable Voltage DC (V) | 410 |
Clamping Voltage (Max.) (V) | 845 |
Power Rating (W) | 0.3 |
Maximum Energy (2ms) (J) | 50 |
Maximum Peak Current (8/20 µs) (A) | 2500 |
Capacitance (Max) (pF) | 140 |
Packaging | Bulk |
Weight (Typ.) (g) | 1.2 |
VARISTOR, LARGE SURGE, TRANSIENT, 510V | element14 |
ERZE 7mm DC=410V CL=845V 70J | Rutronik |
Varistor, 320Vac, 410Vdc, 845V, Disc | Newark Electronics |
Var 320VAC 410VDC 250A 510V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
M-Varistor ZNR Ø9mm 320V 510V 2500A | Schukat Electronic |
Where can I find additional details, specifications and documents for a ERZE07A511?
Additional datasheets, footprints and schematics for ERZE07A511 are listed on our Part Details page. You can also find images and similar parts to ERZE07A511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE07A511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE07A511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE07A511 fall under?
The ERZE07A511 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: D Series: E.
Can I view similar or alternative parts?
You can view similar parts to ERZE07A511 when available in the Varistor Type: D Series: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE07A511 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE07A511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE07A511 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Rutronik and Newark Electronics have stock available or on a lead time for ERZE07A511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE07A511 often in real-time on the comparison pages.
What if I can't find stock of ERZE07A511?
You can fill out our help required form which you can use to request a quote for ERZE07A511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.