Status: | Unknown |
---|---|
Series: | E7 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,350
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
31,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 300V |
---|---|
Voltage Rating V DC | 385V |
Product Range | E7 Series |
Clamping Voltage Vc Max | 775V |
Varistor Case Style | Disc 9mm |
Varistor Type | Absorber |
Peak Surge Current @ 8/20µs | 2.5kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 65J |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Operating Temperature Range | -40°C to +85°C |
300 VAC 65.0J | TTI Europe |
M-Varistor ZNR Ø9mm 300V 470V 2500A | Schukat Electronic |
Varistor 9mm Disc 470V Pitch:7.5mm | RS |
ERZE 7mm DC=385V CL=775V 65J | Rutronik |
Varistor, 300Vac, 385Vdc, 775V, Disc | Newark Electronics |
Var 300VAC 385VDC 250A 470V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
VARISTOR, LARGE SURGE, TRANSIENT, 470V | Farnell |
Where can I find additional details, specifications and documents for a ERZE07A471?
Additional datasheets, footprints and schematics for ERZE07A471 are listed on our Part Details page. You can also find images and similar parts to ERZE07A471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE07A471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE07A471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE07A471 fall under?
The ERZE07A471 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE07A471 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE07A471 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE07A471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE07A471 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, RS, Rutronik and Newark Electronics have stock available or on a lead time for ERZE07A471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE07A471 often in real-time on the comparison pages.
What if I can't find stock of ERZE07A471?
You can fill out our help required form which you can use to request a quote for ERZE07A471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.