Status: | Unknown |
---|---|
Series: | E7 Series |
RoHS: | Compliant |
Voltage Rating VAC | 150V |
---|---|
Voltage Rating VDC | 200V |
Product Range | E7 Series |
Clamping Voltage Vc Max | 395V |
Varistor Case Style | Disc 9mm |
Peak Surge Current @ 8/20µS | 2.5kA |
RoHS Compliant | Yes |
Varistor, 150Vac, 200Vdc, 395V, Disc | Newark Electronics |
Var 150VAC 200VDC 250A 240V Thru-Hole Bulk | Avnet America |
Varistor | RS Americas |
Where can I find additional details, specifications and documents for a ERZE07A241CS?
Additional datasheets, footprints and schematics for ERZE07A241CS are listed on our Part Details page. You can also find images and similar parts to ERZE07A241CS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE07A241CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE07A241CS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE07A241CS fall under?
The ERZE07A241CS is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE07A241CS when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE07A241CS you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE07A241CS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ERZE07A241CS have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ERZE07A241CS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE07A241CS often in real-time on the comparison pages.
What if I can't find stock of ERZE07A241CS?
You can fill out our help required form which you can use to request a quote for ERZE07A241CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.