Status: | Unknown |
---|---|
Series: | E5 Series |
RoHS: | Unknown |
Voltage Rating VAC | 300V |
---|---|
Voltage Rating V DC | 385V |
Product Range | E5 Series |
Clamping Voltage Vc Max | 775V |
Varistor Case Style | Disc 7mm |
Varistor Type | Zinc Oxide Non-Linear Resistor (ZNR) |
Peak Surge Current @ 8/20µs | 1.2kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 32J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Varistor 7mm Disc 470V Pitch:5.0mm | RS |
ERZE 7mm DC=385V CL=775V 32J | Rutronik |
Znr Mov Transient,surgeabsorber,e Series Rohs Compliant: Yes |Panasonic ERZ-E05A471 | Newark Electronics |
Var 300VAC 385VDC 1200A 470V Thru-Hole Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ERZE05A471?
Additional datasheets, footprints and schematics for ERZE05A471 are listed on our Part Details page. You can also find images and similar parts to ERZE05A471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE05A471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE05A471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE05A471 fall under?
The ERZE05A471 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE05A471 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE05A471 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE05A471 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE05A471 have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ERZE05A471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE05A471 often in real-time on the comparison pages.
What if I can't find stock of ERZE05A471?
You can fill out our help required form which you can use to request a quote for ERZE05A471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.