Status: | Unknown |
---|---|
Series: | E5 Series |
RoHS: | Unknown |
Voltage Rating VAC | 140V |
---|---|
Voltage Rating V DC | 180V |
Product Range | E5 Series |
Clamping Voltage Vc Max | 360V |
Varistor Case Style | Disc 7mm |
Varistor Type | Absorber |
Peak Surge Current @ 8/20µs | 1.2kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 14J |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Operating Temperature Range | -40°C to +85°C |
Varistor 7mm Disc 220V Pitch:5.0mm | RS |
Var 140VAC 180VDC 1200A 220V Thru-Hole Bulk | Avnet America |
VARISTOR, LARGE SURGE, TRANSIENT, 220V | Farnell |
Where can I find additional details, specifications and documents for a ERZE05A221?
Additional datasheets, footprints and schematics for ERZE05A221 are listed on our Part Details page. You can also find images and similar parts to ERZE05A221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZE05A221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZE05A221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZE05A221 fall under?
The ERZE05A221 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to ERZE05A221 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZE05A221 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZE05A221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZE05A221 have stock available?
Authorised distributors including RS, Avnet America and Farnell have stock available or on a lead time for ERZE05A221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZE05A221 often in real-time on the comparison pages.
What if I can't find stock of ERZE05A221?
You can fill out our help required form which you can use to request a quote for ERZE05A221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.