Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | C |
---|---|
Width (mm) | 44 |
Thickness [SMD: Length] (mm) | 9.7 |
Height (mm) | 50 |
Varistor Voltage (V) | 470 |
Varistor Voltage (Range) (V) | 423 to 517 |
Maximum Allowable Voltage ACrms (V) | 300 |
Maximum Allowable Voltage DC (V) | 385 |
Clamping Voltage (Max.) (V) | 775 |
Maximum Energy (2ms) (J) | 505 |
Maximum Peak Current (8/20 µs) (A) | 30000 |
Packaging | Bulk |
Weight (Typ.) (g) | 34 |
Erzc Type Ck Ul Csa Recognzd Dsk Znr Tab Rohs Compliant: Yes |Panasonic ERZ-C40CK471W | Newark Electronics |
Var 300VAC/385VDC 30A 470V Bent Strap Terminal | Avnet America |
VARISTOR, 30KA, 775V, 300VAC, DISC 44MM | element14 |
Where can I find additional details, specifications and documents for a ERZC40CK471W?
Additional datasheets, footprints and schematics for ERZC40CK471W are listed on our Part Details page. You can also find images and similar parts to ERZC40CK471W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZC40CK471W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZC40CK471W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZC40CK471W fall under?
The ERZC40CK471W is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor UL and CSA Recognized with Tab, Type: CK.
Can I view similar or alternative parts?
You can view similar parts to ERZC40CK471W when available in the Varistor UL and CSA Recognized with Tab, Type: CK range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZC40CK471W you can contact the distributor directly for product support, shipping queries etc.
Is the ERZC40CK471W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZC40CK471W have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ERZC40CK471W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZC40CK471W often in real-time on the comparison pages.
What if I can't find stock of ERZC40CK471W?
You can fill out our help required form which you can use to request a quote for ERZC40CK471W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.