Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | C |
---|---|
Element Size | 20 Series |
Width (mm) | 48 |
Thickness [SMD: Length] (mm) | 14 |
Height (mm) | 42 |
Varistor Voltage (V) | 910 |
Varistor Voltage (Range) (V) | 819 to 1001 |
Maximum Allowable Voltage ACrms (V) | 550 |
Maximum Allowable Voltage DC (V) | 745 |
Clamping Voltage (Max.) (V) | 1500 |
Power Rating (W) | 0.8 |
Maximum Energy (2ms) (J) | 240 |
Maximum Peak Current (8/20 µs) (A) | 8000 |
Capacitance (Max) (pF) | 700 |
Packaging | Bulk |
Weight (Typ.) (g) | 31 |
VARISTOR, 8KA, 1.5KV, 550VAC | Farnell |
Where can I find additional details, specifications and documents for a ERZC20EK911?
Additional datasheets, footprints and schematics for ERZC20EK911 are listed on our Part Details page. You can also find images and similar parts to ERZC20EK911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZC20EK911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZC20EK911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZC20EK911 fall under?
The ERZC20EK911 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: E.
Can I view similar or alternative parts?
You can view similar parts to ERZC20EK911 when available in the Varistor Type: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZC20EK911 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZC20EK911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZC20EK911 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ERZC20EK911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZC20EK911 often in real-time on the comparison pages.
What if I can't find stock of ERZC20EK911?
You can fill out our help required form which you can use to request a quote for ERZC20EK911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.