Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | C |
---|---|
Element Size | 20 Series |
Lead Spacing (mm) | 24 |
Width (mm) | 48 |
Thickness [SMD: Length] (mm) | 14 |
Height (mm) | 42 |
Varistor Voltage (V) | 360 |
Varistor Voltage (Range) (V) | 324 to 396 |
Maximum Allowable Voltage ACrms (V) | 230 |
Maximum Allowable Voltage DC (V) | 300 |
Clamping Voltage (Max.) (V) | 595 |
Power Rating (W) | 0.8 |
Maximum Energy (2ms) (J) | 120 |
Maximum Peak Current (8/20 µs) (A) | 8000 |
Capacitance (Max) (pF) | 1300 |
Packaging | Bulk |
Weight (Typ.) (g) | 28 |
Znr Transient/Surge Absorber, Type E Rohs Compliant: Yes |Panasonic ERZ-C20EK361 | Newark Electronics |
Var 230VAC/300VDC 8000A 360V Bolt-Down | Avnet America |
VARISTOR, 8KA, 595V, 230VAC | Farnell |
Where can I find additional details, specifications and documents for a ERZC20EK361?
Additional datasheets, footprints and schematics for ERZC20EK361 are listed on our Part Details page. You can also find images and similar parts to ERZC20EK361 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERZC20EK361 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERZC20EK361 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERZC20EK361 fall under?
The ERZC20EK361 is listed under Circuit Protection > Non-Linear Resistors > Metal Oxide Varistors (MOV) / ZNR (Zinc Oxide Non-Linear Resistor) > Varistor Type: E.
Can I view similar or alternative parts?
You can view similar parts to ERZC20EK361 when available in the Varistor Type: E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERZC20EK361 you can contact the distributor directly for product support, shipping queries etc.
Is the ERZC20EK361 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERZC20EK361 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ERZC20EK361.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERZC20EK361 often in real-time on the comparison pages.
What if I can't find stock of ERZC20EK361?
You can fill out our help required form which you can use to request a quote for ERZC20EK361 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.