Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$453.84
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$453.84
|
2
in stock
|
Buy Now |
CE Marking Compliant Directives | EMC Directive, RoHS Directive |
---|---|
Charge Removal Time | 1 sec. or less (plus or minus1,000 V to plus or minus100 V) (Note) A typical sample applied with a supply voltage of 24 V, a distance of 100 mm 3.937 in from the front surface of the air flow outlet and a pressure of 0.25 MPa while the shower nozzle is in use. (Measured on a sample left in the atmosphere at a relative humidity of 65 % RH or less for 24 hours or more.) |
Ion Balance | plus or minus10 V or less (Note) A typical sample applied with a supply voltage of 24 V, a distance of 100 mm 3.937 in from the front surface of the air flow outlet and a pressure of 0.25 MPa while the shower nozzle is in use. (Measured on a sample left in the atmosphere at a relative humidity of 65 % RH or less for 24 hours or more.) |
Ozone Generation | 0.03 ppm or less (Note) A typical sample applied with a power voltage of 24 V, a distance of 300 mm 11.811 in from the front surface of the air flow outlet and a pressure of 0.25 MPa while the shower nozzle is in use. |
Applicable Fluid | Air (dried clean air) (Note) The air is dried (dew point: equivalent of –20 ℃ – 4 ℉) and filtered (mesh-size: equivalent of 0.01 microm 0.0004 mil ) air. |
Supplied Air Flow | 500 liter/min. (ANR) or less (Note) The applicable pressure range depends on the nozzle to be used. |
Air Pressure Range | 0.05 to 0.7 MPa (Note) The applicable pressure range depends on the nozzle to be used. |
Supply Voltage | 24 V DC plus or minus10 % |
Current Consumption | 70 mA or less |
Discharge Method | High frequency AC method |
Discharge Output Voltage | 2,000 V approx. |
Check Output (CHECK) | NPN open-collector transistor • Maximum sink current: 50 mA • Applied voltage: 30 V DC or less (between check output and 0 V) • Residual voltage: 1 V or less (at 50 mA sink current) |
Check Output: Output Operation | ON when a dirt or worn etc. of the discharge needle is detected for 1.5 sec. or more continuously, OFF when operation is normal (Note) When confirming the check output, carry out discharge for 2 sec. or more. |
Check Output: Short-Circuit Protection | Incorporated |
Error Output | NPN open-collector transistor • Maximum sink current: 50 mA • Applied voltage: 30 V DC or less (between error output and 0 V) • Residual voltage: 1 V or less (at 50 mA sink current) |
Error Output: Output Operation | OFF when abnormal discharge is detected, ON when operation is normal |
Error Output: Short-Circuit Protection | Incorporated |
Discharge Halt Input (DSC OFF) | Short-circuit to 0 V: Discharge halt, Open: Discharge allowed (operation start) (Note: ”DSC” is an abbreviated name of ”DISCHARGE”.) |
Reset Input | When abnormal discharge is detected, discharge is halted due to an error. Reset the discharge halt by briefly shorting the power supply’s 0 V line. |
Indicators: Power | Green LED (lights up when the power is ON) |
Indicators: Discharge (DSC) | Green LED (lights up when discharging) (Note: ”DSC” is an abbreviated name of ”DISCHARGE”.) |
Indicators: Check | Orange LED (lights up when the discharge needle is worn or dirty, etc.) (Note) When confirming the check output, carry out discharge for 2 sec. or more. |
Indicators: Error (Error) | Red LED (lights up when abnormal discharge is detected) |
Ambient Temperature | 0 to +55 ℃ +32 to +131 ℉ (No dew condensation allowed) |
Ambient Humidity | 35 to 65 % RH |
Vibration Resistance | 10 to 150 Hz frequency, 0.75 mm 0.030 in double amplitude in X, Y and Z directions for two hours each |
Cable | Cable with a connector, 0.5 m 1.640 ft long |
Material | Enclosure: PPS, Cover: Stainless steel, Discharge needle: Tungsten |
Weight (Typ.) | Net weight: 120 g approx. |
Accessories | Connector for wiring: 1 set [Manufactured by Molex: Housing (5557-08R), Terminal (5556TL)] |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 11 |
Ultra-Compact Ionizer | Panasonic Industrial Automation ER-VS02 | RS Americas |
Where can I find additional details, specifications and documents for a ER-VS02?
Additional datasheets, footprints and schematics for ER-VS02 are listed on our Part Details page. You can also find images and similar parts to ER-VS02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER-VS02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER-VS02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER-VS02 fall under?
The ER-VS02 is listed under Industrial Automation > Static Control / UV Curing Devices > Static Control Devices > Ultra-compact Ionizer ER-V.
Can I view similar or alternative parts?
You can view similar parts to ER-VS02 when available in the Ultra-compact Ionizer ER-V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER-VS02 you can contact the distributor directly for product support, shipping queries etc.
Is the ER-VS02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER-VS02 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for ER-VS02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER-VS02 often in real-time on the comparison pages.
What if I can't find stock of ER-VS02?
You can fill out our help required form which you can use to request a quote for ER-VS02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.