Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Style | 0201 |
---|---|
Shape | 0201 |
B Value (K) | 4401 to 4500 |
Resistance Tolerance | +/-5% |
Resistance Tolerance (%) | ±5 |
Internal R (at 25℃ max.) (Ω) | 150000 |
Packing Quantity | Paper Taping (2mm) |
Weight (Typ.) (Reference) (mg) | 0.27 |
Thermistor, Ntc, 150K, 0201 | Newark Electronics |
Thermistor NTC 150k Ohm ±5% 2-Pin 0201 T/R | Avnet America |
Where can I find additional details, specifications and documents for a ERT-JZET154J?
Additional datasheets, footprints and schematics for ERT-JZET154J are listed on our Part Details page. You can also find images and similar parts to ERT-JZET154J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERT-JZET154J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERT-JZET154J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERT-JZET154J fall under?
The ERT-JZET154J is listed under Circuit Protection > Non-Linear Resistors > NTC SMD Thermistors > NTC Thermistor(Chip type).
Can I view similar or alternative parts?
You can view similar parts to ERT-JZET154J when available in the NTC Thermistor(Chip type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERT-JZET154J you can contact the distributor directly for product support, shipping queries etc.
Is the ERT-JZET154J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERT-JZET154J have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ERT-JZET154J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERT-JZET154J often in real-time on the comparison pages.
What if I can't find stock of ERT-JZET154J?
You can fill out our help required form which you can use to request a quote for ERT-JZET154J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.