Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0410
Style | 0603 |
---|---|
Shape | 0603 |
B Value (K) | 4401 to 4500 |
Resistance Tolerance | +/-5% |
Resistance Tolerance (%) | ±5 |
Internal R (at 25℃ max.) (Ω) | 4700 |
Packing Quantity | Paper Taping (4mm) |
Weight (Typ.) (Reference) (mg) | 4.1 |
NTC Thermistors 4.7K OHM 5% | Future Electronics |
NTC-Resistor SMD 0603 4K7 5% T | Schukat Electronic |
Multilayer Chip Ntc Thermister Rohs Compliant: Yes |Panasonic ERT-J1VT472J | Newark Electronics |
Thermistor NTC 4.7KOhm 5% 2-Pin 0603 Punched Carrier T/R | Avnet America |
THERMISTOR, NTC, 0603, 4K7 | Farnell |
Where can I find additional details, specifications and documents for a ERT-J1VT472J?
Additional datasheets, footprints and schematics for ERT-J1VT472J are listed on our Part Details page. You can also find images and similar parts to ERT-J1VT472J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERT-J1VT472J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERT-J1VT472J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERT-J1VT472J fall under?
The ERT-J1VT472J is listed under Circuit Protection > Non-Linear Resistors > NTC SMD Thermistors > NTC Thermistor(Chip type).
Can I view similar or alternative parts?
You can view similar parts to ERT-J1VT472J when available in the NTC Thermistor(Chip type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERT-J1VT472J you can contact the distributor directly for product support, shipping queries etc.
Is the ERT-J1VT472J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERT-J1VT472J have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ERT-J1VT472J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERT-J1VT472J often in real-time on the comparison pages.
What if I can't find stock of ERT-J1VT472J?
You can fill out our help required form which you can use to request a quote for ERT-J1VT472J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.