Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Style | 0603 |
---|---|
Shape | 0603 |
B Value (K) | 4301 to 4400 |
Resistance Tolerance | +/-5% |
Resistance Tolerance (%) | ±5 |
Internal R (at 25℃ max.) (Ω) | 100000 |
Packing Quantity | Paper Taping (4mm) |
Weight (Typ.) (Reference) (mg) | 4.1 |
ERT-J Series 33 KOhm 4390 K ▒ 5 % 0603 Surface Mount NTC Thermistor | Future Electronics |
Thermistor, Ntc, 4390K, 100 Kohm, Smd | Newark Electronics |
Thermistor NTC 100KOhm 5% 2-Pin 0603 Punched Carrier T/R | Avnet America |
THERMISTOR, NTC, 0603, 100K | Farnell |
Where can I find additional details, specifications and documents for a ERT-J1VS104JA?
Additional datasheets, footprints and schematics for ERT-J1VS104JA are listed on our Part Details page. You can also find images and similar parts to ERT-J1VS104JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERT-J1VS104JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERT-J1VS104JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERT-J1VS104JA fall under?
The ERT-J1VS104JA is listed under Circuit Protection > Non-Linear Resistors > NTC SMD Thermistors > NTC Thermistor(Chip type).
Can I view similar or alternative parts?
You can view similar parts to ERT-J1VS104JA when available in the NTC Thermistor(Chip type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERT-J1VS104JA you can contact the distributor directly for product support, shipping queries etc.
Is the ERT-J1VS104JA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERT-J1VS104JA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ERT-J1VS104JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERT-J1VS104JA often in real-time on the comparison pages.
What if I can't find stock of ERT-J1VS104JA?
You can fill out our help required form which you can use to request a quote for ERT-J1VS104JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.