Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0261
Style | 0402 |
---|---|
Shape | 0402 |
B Value (K) | 3301 to 3400 |
Resistance Tolerance | +/-5% |
Resistance Tolerance (%) | ±5 |
Internal R (at 25℃ max.) (Ω) | 10000 |
Packing Quantity | Paper Taping (2mm) |
Weight (Typ.) (Reference) (mg) | 1.1 |
NTC-Resistor SMD 0402 10K 5% G | Schukat Electronic |
Thermistor, Ntc, 3435K, 10 Kohm, Smd | Newark Electronics |
ERT-J Series 10 KOhm 3435 K â–’ 5 % 0402 Surface Mount NTC Thermistor | Future Electronics |
Thermistor NTC 10KOhm 5% 2-Pin 0402 Pressed Carrier T/R | Avnet America |
THERMISTOR, NTC, 0402, 10K | Farnell |
Where can I find additional details, specifications and documents for a ERT-J0EG103JA?
Additional datasheets, footprints and schematics for ERT-J0EG103JA are listed on our Part Details page. You can also find images and similar parts to ERT-J0EG103JA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERT-J0EG103JA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERT-J0EG103JA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERT-J0EG103JA fall under?
The ERT-J0EG103JA is listed under Circuit Protection > Non-Linear Resistors > NTC SMD Thermistors > NTC Thermistor(Chip type).
Can I view similar or alternative parts?
You can view similar parts to ERT-J0EG103JA when available in the NTC Thermistor(Chip type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERT-J0EG103JA you can contact the distributor directly for product support, shipping queries etc.
Is the ERT-J0EG103JA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERT-J0EG103JA have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ERT-J0EG103JA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERT-J0EG103JA often in real-time on the comparison pages.
What if I can't find stock of ERT-J0EG103JA?
You can fill out our help required form which you can use to request a quote for ERT-J0EG103JA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.