Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0220
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
1,820
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
1,820
in stock
|
Buy Now | |
element14
from US$0.13
|
1,820
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0291
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.0283
|
-
|
Buy Now | |
Avnet America
from US$0.0261
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Style | 0402 |
---|---|
Shape | 0402 |
B Value (K) | 2701 to 2800 |
Resistance Tolerance | +/-5% |
Resistance Tolerance (%) | ±5 |
Internal R (at 25℃ max.) (Ω) | 22 |
Packing Quantity | Paper Taping (2mm) |
Weight (Typ.) (Reference) (mg) | 1.1 |
Thermistor, Ntc, 0402, 22R | Newark Electronics |
THERMISTOR, NTC, 0402, 22R | element14 |
NTC-Resistor SMD 0402 22R 5% A | Schukat Electronic |
ERTJ Series 0402 22 Ohm â–’5% Surface Mount Multilayer NTC Thermistor | Future Electronics |
Thermistor NTC 22Ohm 5% 2-Pin 0402 Pressed Carrier T/R | Avnet America |
Where can I find additional details, specifications and documents for a ERT-J0EA220J?
Additional datasheets, footprints and schematics for ERT-J0EA220J are listed on our Part Details page. You can also find images and similar parts to ERT-J0EA220J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERT-J0EA220J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERT-J0EA220J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERT-J0EA220J fall under?
The ERT-J0EA220J is listed under Circuit Protection > Non-Linear Resistors > NTC SMD Thermistors > NTC Thermistor(Chip type).
Can I view similar or alternative parts?
You can view similar parts to ERT-J0EA220J when available in the NTC Thermistor(Chip type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERT-J0EA220J you can contact the distributor directly for product support, shipping queries etc.
Is the ERT-J0EA220J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERT-J0EA220J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for ERT-J0EA220J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERT-J0EA220J often in real-time on the comparison pages.
What if I can't find stock of ERT-J0EA220J?
You can fill out our help required form which you can use to request a quote for ERT-J0EA220J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.