Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0440
Style | 0603 |
---|---|
Shape | 0603 |
B Value (K) | 3601 to 3700 |
Resistance Tolerance | +/-1% |
Resistance Tolerance (%) | ±1 |
Internal R (at 25℃ max.) (Ω) | 1000 |
Packing Quantity | Paper Taping (4mm) |
Weight (Typ.) (Reference) (mg) | 4.1 |
Ntc Thermistor, Aec-Q200, 1K, 0603 Rohs Compliant: Yes |Panasonic ERTJ1VK102FM | Newark Electronics |
NTC THERMISTOR, AEC-Q200, 1K, 0603 | element14 |
NTC Thermistors 0603 1kOhm 1% AEC-Q200 Thermistor | Future Electronics |
Thermistor NTC 1k Ohm ±1% 2-Pin 0603 T/R | Avnet America |
Thermistor NTC 1k Ohm �1% 2-Pin 0603 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERT-J1VK102FM?
Additional datasheets, footprints and schematics for ERT-J1VK102FM are listed on our Part Details page. You can also find images and similar parts to ERT-J1VK102FM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERT-J1VK102FM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERT-J1VK102FM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERT-J1VK102FM fall under?
The ERT-J1VK102FM is listed under Circuit Protection > Non-Linear Resistors > NTC SMD Thermistors > NTC Thermistors for automotive devices (chip type).
Can I view similar or alternative parts?
You can view similar parts to ERT-J1VK102FM when available in the NTC Thermistors for automotive devices (chip type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERT-J1VK102FM you can contact the distributor directly for product support, shipping queries etc.
Is the ERT-J1VK102FM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERT-J1VK102FM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ERT-J1VK102FM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERT-J1VK102FM often in real-time on the comparison pages.
What if I can't find stock of ERT-J1VK102FM?
You can fill out our help required form which you can use to request a quote for ERT-J1VK102FM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.