Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Style | 0402 |
---|---|
Shape | 0402 |
B Value (K) | 3301 to 3400 |
Resistance Tolerance | +/-5% |
Resistance Tolerance (%) | ±5 |
Internal R (at 25℃ max.) (Ω) | 2000 |
Packing Quantity | Paper Taping (2mm) |
Weight (Typ.) (Reference) (mg) | 1.1 |
Thermistor, Ntc, Aec-Q200, 2K, 0402 | Newark Electronics |
Thermistor NTC 2kOhm 5% 66mW 2-Pin 0402 T/R | Avnet America |
Where can I find additional details, specifications and documents for a ERT-J0EG202JM?
Additional datasheets, footprints and schematics for ERT-J0EG202JM are listed on our Part Details page. You can also find images and similar parts to ERT-J0EG202JM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERT-J0EG202JM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERT-J0EG202JM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERT-J0EG202JM fall under?
The ERT-J0EG202JM is listed under Circuit Protection > Non-Linear Resistors > NTC SMD Thermistors > NTC Thermistors for automotive devices (chip type).
Can I view similar or alternative parts?
You can view similar parts to ERT-J0EG202JM when available in the NTC Thermistors for automotive devices (chip type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERT-J0EG202JM you can contact the distributor directly for product support, shipping queries etc.
Is the ERT-J0EG202JM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERT-J0EG202JM have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ERT-J0EG202JM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERT-J0EG202JM often in real-time on the comparison pages.
What if I can't find stock of ERT-J0EG202JM?
You can fill out our help required form which you can use to request a quote for ERT-J0EG202JM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.