Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0174
Style | 0402 |
---|---|
Shape | 0402 |
B Value (K) | 3301 to 3400 |
Resistance Tolerance | +/-2% |
Resistance Tolerance (%) | ±2 |
Internal R (at 25℃ max.) (Ω) | 2000 |
Packing Quantity | Paper Taping (2mm) |
Weight (Typ.) (Reference) (mg) | 1.1 |
THERMISTOR NTC AEC-Q200 2K 0402 | Future Electronics |
Thermistor NTC 2kOhm 2% 66mW 2-Pin 0402 T/R | Avnet Abacus |
Ntc Thermistor, Aec-Q200, 2K, 0402 Rohs Compliant: Yes |Panasonic ERTJ0EG202GM | Newark Electronics |
NTC THERMISTOR, AEC-Q200, 2K, 0402 | element14 |
Where can I find additional details, specifications and documents for a ERTJ0EG202GM?
Additional datasheets, footprints and schematics for ERTJ0EG202GM are listed on our Part Details page. You can also find images and similar parts to ERTJ0EG202GM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERTJ0EG202GM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERTJ0EG202GM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERTJ0EG202GM fall under?
The ERTJ0EG202GM is listed under Circuit Protection > Non-Linear Resistors > NTC SMD Thermistors > NTC Thermistors for automotive devices (chip type).
Can I view similar or alternative parts?
You can view similar parts to ERTJ0EG202GM when available in the NTC Thermistors for automotive devices (chip type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERTJ0EG202GM you can contact the distributor directly for product support, shipping queries etc.
Is the ERTJ0EG202GM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERTJ0EG202GM have stock available?
Authorised distributors including Future Electronics, Avnet Abacus, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ERTJ0EG202GM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERTJ0EG202GM often in real-time on the comparison pages.
What if I can't find stock of ERTJ0EG202GM?
You can fill out our help required form which you can use to request a quote for ERTJ0EG202GM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.