Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 5" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Applications | General Use |
RoHS Compliant | NA |
Precision Tweezer, 5In | Newark Electronics |
Where can I find additional details, specifications and documents for a EROPAASA?
Additional datasheets, footprints and schematics for EROPAASA are listed on our Part Details page. You can also find images and similar parts to EROPAASA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EROPAASA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EROPAASA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EROPAASA fall under?
The EROPAASA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to EROPAASA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EROPAASA you can contact the distributor directly for product support, shipping queries etc.
Is the EROPAASA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EROPAASA have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for EROPAASA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EROPAASA often in real-time on the comparison pages.
What if I can't find stock of EROPAASA?
You can fill out our help required form which you can use to request a quote for EROPAASA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.