Status: | Unknown |
---|---|
Series: | 0S Series |
RoHS: | Unknown |
Product Range | 0S Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin / Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Brass Beryllium Copper |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin Socket |
Contact Termination Type | Solder |
Gender | Receptacle |
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL | element14 |
Circular Push Pull Connectors FIXED RECEPTACLE | Sager |
Where can I find additional details, specifications and documents for a ERN.0S.303.CLL?
Additional datasheets, footprints and schematics for ERN.0S.303.CLL are listed on our Part Details page. You can also find images and similar parts to ERN.0S.303.CLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERN.0S.303.CLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERN.0S.303.CLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERN.0S.303.CLL fall under?
The ERN.0S.303.CLL is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to ERN.0S.303.CLL when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERN.0S.303.CLL you can contact the distributor directly for product support, shipping queries etc.
Is the ERN.0S.303.CLL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERN.0S.303.CLL have stock available?
Authorised distributors including element14, Sager and Farnell have stock available or on a lead time for ERN.0S.303.CLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERN.0S.303.CLL often in real-time on the comparison pages.
What if I can't find stock of ERN.0S.303.CLL?
You can fill out our help required form which you can use to request a quote for ERN.0S.303.CLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.