Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating (W) | 1 |
---|---|
Chip Size (LxW) (mm) | 6.4 x 3.2 (EIA:2512) |
Resistance Values (Ω) | 470000 |
Resistance Tolerance (%) | 1 |
Packaging | Embossed Taping |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
Weight (Typ.) (Reference) (mg) | 45 |
Res, 470K, 1%, 1W, 2512, Thick Film | Newark Electronics |
RES, 470K, 1%, 1W, 2512, THICK FILM | element14 |
SMD Chip Resistor, 470 kOhm, ± 1%, 1 W, 2512 [6332 Metric], Thick Film, Anti-Sulfur | Avnet America |
SMD Chip Resistor, 470 kOhm, � 1%, 1 W, 2512 [6332 Metric], Thick Film, Anti-Sulfur | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJU1TF4703U?
Additional datasheets, footprints and schematics for ERJU1TF4703U are listed on our Part Details page. You can also find images and similar parts to ERJU1TF4703U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJU1TF4703U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJU1TF4703U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJU1TF4703U fall under?
The ERJU1TF4703U is listed under Resistors > SMD/Chip Resistors > Anti-Sulfur > ERJ-S and ERJ-U Series Anti-Sulfurated Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJU1TF4703U when available in the ERJ-S and ERJ-U Series Anti-Sulfurated Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJU1TF4703U you can contact the distributor directly for product support, shipping queries etc.
Is the ERJU1TF4703U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJU1TF4703U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for ERJU1TF4703U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJU1TF4703U often in real-time on the comparison pages.
What if I can't find stock of ERJU1TF4703U?
You can fill out our help required form which you can use to request a quote for ERJU1TF4703U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.