Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0144
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0362
|
1,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
5,515
in stock
|
Buy Now | |
element14
from US$0.0176
|
5,515
in stock
|
Buy Now | |
Farnell
from US$0.0144
|
5,515
in stock
|
Buy Now | |
Avnet America
from US$0.0154
|
-
|
Buy Now | |
RS Americas
from US$0.0250
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 2.0 x 1.25 (EIA:0805) |
Resistance Values (Ω) | 56 |
Resistance Tolerance (%) | 0.5 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 4 |
Res, 56R, 0.5%, 0.1W, 0805, Thick Film | Newark Electronics |
RES, 56R, 0.5%, 0.1W, 0805, THICK FILM | element14 |
ERJ6R Resistor 0.1W6R.5%00ppm | RS |
SMD Chip Resistor, 56 Ohm, ± 0.5%, 100 mW, 0805 [2012 Metric], Thick Film, Precision | Avnet America |
ERJ6R Resistor 0.1W6R.5%00ppm | Panasonic Electronic Components ERJ6RED56R0V | RS Americas |
SMD Chip Resistor, 56 Ohm, � 0.5%, 100 mW, 0805 [2012 Metric], Thick Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJ6RED56R0V?
Additional datasheets, footprints and schematics for ERJ6RED56R0V are listed on our Part Details page. You can also find images and similar parts to ERJ6RED56R0V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ6RED56R0V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ6RED56R0V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ6RED56R0V fall under?
The ERJ6RED56R0V is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Precision Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ6RED56R0V when available in the Precision Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ6RED56R0V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ6RED56R0V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ6RED56R0V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for ERJ6RED56R0V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ6RED56R0V often in real-time on the comparison pages.
What if I can't find stock of ERJ6RED56R0V?
You can fill out our help required form which you can use to request a quote for ERJ6RED56R0V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.