Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 2.0 x 1.25 (EIA:0805) |
Resistance Values (Ω) | 5900 |
Resistance Tolerance (%) | 0.5 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±50 |
T.C.R (ppm/Cel) | +/-50 |
T.C.R (×10⁻⁶/°C) | ±50 |
Weight (Typ.) (Reference) (mg) | 4 |
Res, 5K9, 0.5%, 0.1W, 0805, Thick Film | Newark Electronics |
RES, 5K9, 0.5%, 0.1W, 0805, THICK FILM | element14 |
Res Precision Thick Film 0805 5.9k Ohm 0.5% 1/10W ±50ppm/°C Molded T/R | Avnet America |
Where can I find additional details, specifications and documents for a ERJ6RBD5901V?
Additional datasheets, footprints and schematics for ERJ6RBD5901V are listed on our Part Details page. You can also find images and similar parts to ERJ6RBD5901V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ6RBD5901V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ6RBD5901V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ6RBD5901V fall under?
The ERJ6RBD5901V is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Precision Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ6RBD5901V when available in the Precision Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ6RBD5901V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ6RBD5901V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ6RBD5901V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ERJ6RBD5901V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ6RBD5901V often in real-time on the comparison pages.
What if I can't find stock of ERJ6RBD5901V?
You can fill out our help required form which you can use to request a quote for ERJ6RBD5901V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.