Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0051
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0075
|
670,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0059
|
1,340,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
625,000
in stock
|
Buy Now | |
element14
from US$0.0073
|
625,000
in stock
|
Buy Now | |
Farnell
from US$0.0061
|
625,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0053
|
260,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0070
|
101,207
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0071
|
8,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0080
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0071
|
3,095
in stock
|
Buy Now | |
Avnet Abacus
-
|
815,000
in stock
|
Buy Now | |
Rutronik
from US$0.0137
|
-
|
Buy Now | |
Avnet America
from US$0.0051
|
-
|
Buy Now |
Chip Size (LxW) (mm) | 2.0 x 1.25 (EIA:0805) |
---|---|
Resistance Tolerance (%) | Not specified |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | Not specified |
T.C.R (ppm/Cel) | Not specified |
T.C.R (×10⁻⁶/°C) | Not specified |
Weight (Typ.) (Reference) (mg) | 4 |
ERJ Series 0805 0 Ohm 0.125 W Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
SMD Thick film resistor 0805 0R (Reel) | RS |
Res, 0R0, 0.125W, 0805 | Newark Electronics |
RES, 0R0, 0.125W, 0805 | element14 |
ZERO OHM JUMPER | TTI Europe |
SMD Thick Film 0805 0,125W 0RTaped | Schukat Electronic |
Resistor: thick film | Transfer Multisort Elektronik |
RC0805 0R 0,125W | Rutronik |
Zero Ohm Resistor, Thick Film, 125 mW, 2 A, Surface Mount, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a ERJ-6GEY0R00V?
Additional datasheets, footprints and schematics for ERJ-6GEY0R00V are listed on our Part Details page. You can also find images and similar parts to ERJ-6GEY0R00V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-6GEY0R00V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-6GEY0R00V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-6GEY0R00V fall under?
The ERJ-6GEY0R00V is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-6GEY0R00V when available in the Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-6GEY0R00V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-6GEY0R00V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-6GEY0R00V have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERJ-6GEY0R00V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-6GEY0R00V often in real-time on the comparison pages.
What if I can't find stock of ERJ-6GEY0R00V?
You can fill out our help required form which you can use to request a quote for ERJ-6GEY0R00V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.