Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0074
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0074
|
150,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
150,000
in stock
|
Buy Now | |
element14
from US$0.0095
|
150,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0080
|
40,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0320
|
4,960
in stock
|
Buy Now | |
Avnet America
from US$0.0077
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.125 |
---|---|
Chip Size (LxW) (mm) | 2.0 x 1.25 (EIA:0805) |
Resistance Values (Ω) | 390 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 4 |
Res, 390R, 1%, 0.125W, 0805, Thick Film | Newark Electronics |
RES, 390R, 1%, 0.125W, 0805, THICK FILM | element14 |
Precision Thick Film Chip Resistors / 0805 / 1% / 390Ohm / 0,125W / T.C.R. -100 | Future Electronics |
SMD Chip Resistor, 390 Ohm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, Precision | Avnet America |
SMD Chip Resistor, 390 Ohm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJ-6ENF3900V?
Additional datasheets, footprints and schematics for ERJ-6ENF3900V are listed on our Part Details page. You can also find images and similar parts to ERJ-6ENF3900V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-6ENF3900V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-6ENF3900V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-6ENF3900V fall under?
The ERJ-6ENF3900V is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Precision Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-6ENF3900V when available in the Precision Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-6ENF3900V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-6ENF3900V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-6ENF3900V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and CoreStaff have stock available or on a lead time for ERJ-6ENF3900V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-6ENF3900V often in real-time on the comparison pages.
What if I can't find stock of ERJ-6ENF3900V?
You can fill out our help required form which you can use to request a quote for ERJ-6ENF3900V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.