Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0037
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0050
|
210,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0045
|
250,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
70,000
in stock
|
Buy Now | |
element14
from US$0.0073
|
70,000
in stock
|
Buy Now | |
Farnell
from US$0.0061
|
70,000
in stock
|
Buy Now | |
Avnet America
from US$0.0037
|
55,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0057
|
29,700
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0050
|
26,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0071
|
18,410
in stock
|
Buy Now | |
CoreStaff
from US$0.0090
|
14,043
in stock
|
Buy Now | |
Rutronik
from US$0.0095
|
-
|
Buy Now | |
TTI Europe
from US$0.0039
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 470000 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 2 |
ERJ Series 0603 470 kOhm 0.1 W ▒1 % ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
Thick Film Chip Resistor 0.1W 0603 470K | RS |
Res, 470K, 1%, 0.1W, 0603, Thick Film | Newark Electronics |
RES, 470K, 1%, 0.1W, 0603, THICK FILM | element14 |
SMD Chip Resistor, 470 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, Precision | Avnet America |
SMD Thick Film 0603 0,1W 1% 470K Taped | Schukat Electronic |
Resistor: thick film | Transfer Multisort Elektronik |
RC0603 470K 1% 0,1W TK100 | Rutronik |
470K OHM 1% | TTI Europe |
SMD Chip Resistor, 470 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJ-3EKF4703V?
Additional datasheets, footprints and schematics for ERJ-3EKF4703V are listed on our Part Details page. You can also find images and similar parts to ERJ-3EKF4703V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-3EKF4703V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-3EKF4703V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-3EKF4703V fall under?
The ERJ-3EKF4703V is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Precision Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-3EKF4703V when available in the Precision Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-3EKF4703V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-3EKF4703V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-3EKF4703V have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERJ-3EKF4703V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-3EKF4703V often in real-time on the comparison pages.
What if I can't find stock of ERJ-3EKF4703V?
You can fill out our help required form which you can use to request a quote for ERJ-3EKF4703V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.