Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0261
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0424
|
4,599
in stock
|
Buy Now | |
Future Electronics
from US$0.0261
|
10,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
4,832
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
4,599
in stock
|
Buy Now | |
element14
from US$0.0434
|
4,599
in stock
|
Buy Now | |
Avnet America
from US$0.0264
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.5 |
---|---|
Chip Size (LxW) (mm) | 3.2 x 2.5 (EIA:1210) |
Resistance Values (Ω) | 470000 |
Resistance Tolerance (%) | 5 |
Packaging | Embossed Taping |
T.C.R (×10⁻⁶/K) | ±200 |
T.C.R (ppm/Cel) | +/-200 |
T.C.R (×10⁻⁶/°C) | ±200 |
Weight (Typ.) (Reference) (mg) | 16 |
Res Thick Film 1210 470K Ohm 5% 0.5W(1/2W) 200ppm/C Pad SMD Automotive T/R | Future Electronics |
Res, 470K, 5%, 0.5W, 1210, Thick Film | Newark Electronics |
RES, 470K, 5%, 0.5W, 1210, THICK FILM | element14 |
SMD Chip Resistor, 470 kOhm, ± 5%, 500 mW, 1210 [3225 Metric], Thick Film, General Purpose | Avnet America |
SMD Chip Resistor, 470 kOhm, � 5%, 500 mW, 1210 [3225 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJ14YJ474U?
Additional datasheets, footprints and schematics for ERJ14YJ474U are listed on our Part Details page. You can also find images and similar parts to ERJ14YJ474U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ14YJ474U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ14YJ474U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ14YJ474U fall under?
The ERJ14YJ474U is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ14YJ474U when available in the Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ14YJ474U you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ14YJ474U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ14YJ474U have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERJ14YJ474U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ14YJ474U often in real-time on the comparison pages.
What if I can't find stock of ERJ14YJ474U?
You can fill out our help required form which you can use to request a quote for ERJ14YJ474U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.