Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0264
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0471
|
5,636
in stock
|
Buy Now | |
Future Electronics
from US$0.0308
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
10,006
in stock
|
Buy Now | |
element14
from US$0.0433
|
5,636
in stock
|
Buy Now | |
Kruse
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0264
|
-
|
Buy Now | |
TTI Europe
from US$0.0481
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.5 |
---|---|
Chip Size (LxW) (mm) | 3.2 x 2.5 (EIA:1210) |
Resistance Values (Ω) | 120 |
Resistance Tolerance (%) | 5 |
Packaging | Embossed Taping |
T.C.R (×10⁻⁶/K) | ±200 |
T.C.R (ppm/Cel) | +/-200 |
T.C.R (×10⁻⁶/°C) | ±200 |
Weight (Typ.) (Reference) (mg) | 16 |
ERJ Series 1210 120 Ohm 0.5 W ▒5 % ▒200 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
Res, Thick Film, 120R, 5%, 0.5W, 1210 | Newark Electronics |
RES, 120R, 5%, 0.5W, 1210, THICK FILM | element14 |
WID 120R 5% 1210 | Kruse |
SMD Chip Resistor, 120 Ohm, ± 5%, 500 mW, 1210 [3225 Metric], Thick Film, General Purpose | Avnet America |
120 OHM 5% | TTI Europe |
SMD Chip Resistor, 120 Ohm, � 5%, 500 mW, 1210 [3225 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJ-14YJ121U?
Additional datasheets, footprints and schematics for ERJ-14YJ121U are listed on our Part Details page. You can also find images and similar parts to ERJ-14YJ121U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-14YJ121U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-14YJ121U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-14YJ121U fall under?
The ERJ-14YJ121U is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-14YJ121U when available in the Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-14YJ121U you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-14YJ121U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-14YJ121U have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Kruse have stock available or on a lead time for ERJ-14YJ121U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-14YJ121U often in real-time on the comparison pages.
What if I can't find stock of ERJ-14YJ121U?
You can fill out our help required form which you can use to request a quote for ERJ-14YJ121U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.