Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0138
|
17,780
in stock
|
Buy Now | |
TTI Europe
from US$0.0120
|
285,000
in stock
|
Buy Now | |
Rutronik
from US$0.0167
|
190,000
in stock
|
Buy Now | |
element14
from US$0.0132
|
100,000
in stock
|
Buy Now | |
Avnet America
from US$0.0131
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
55,000
in stock
|
Buy Now | |
Farnell
from US$0.0123
|
55,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0129
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0147
|
4,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0143
|
2,910
in stock
|
Buy Now | |
Distrelec
from US$0.0215
|
1,816
in stock
|
Buy Now | |
RS Americas
from US$0.0220
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.33 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 1000 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 2 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 196740 |
TTI Inc United States Tel. 1-800-225-5884 | 110000 |
Future Electronics Canada Tel. 1-514-694-7710 | 70000 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 15747 |
Master Electronics United States Tel. 1-888-473-5297 | 8500 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 7500 |
Arrow Electronics United States Tel. 1-855-326-4757 | 5000 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 5000 |
1K OHM .33W 1% | TTI Europe |
PS0603 1K 1% 0,25W PS/HP | Rutronik |
RES, 1K, 1%, 0.25W, 0603 | element14 |
SMD Chip Resistor, 1 kOhm, ± 1%, 250 mW, 0603 [1608 Metric], Thick Film, Anti-Surge | Avnet America |
Res, 1K, 1%, 0.25W, 0603 | Newark Electronics |
ERJPA3 Resistors 0.25W 0603 1K 1% | RS |
ERJ Series 0603 1 kOhm ▒1% 0.25 W ▒100 ppm/░C Thick Film Chip Resistor | Future Electronics |
SMD Thick Film 0603 0,25W 1% 1K | Schukat Electronic |
Resistor: thick film | Transfer Multisort Elektronik |
Panasonic SMD Resistor 250mW, 1kOhm, 1%, 0603 | Distrelec |
Thick Film Smnt Resistor 0603 Case 1kOhm +/-1% 0.25W +/-100ppm/degC | Panasonic Electronic Components ERJPA3F1001V | RS Americas |
SMD Chip Resistor, 1 kOhm, � 1%, 250 mW, 0603 [1608 Metric], Thick Film, Anti-Surge | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJPA3F1001V?
Additional datasheets, footprints and schematics for ERJPA3F1001V are listed on our Part Details page. You can also find images and similar parts to ERJPA3F1001V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJPA3F1001V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJPA3F1001V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJPA3F1001V fall under?
The ERJPA3F1001V is listed under Resistors > SMD/Chip Resistors > High-Power / Anti-Surge / High-Voltage > Anti-Surge High Power Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJPA3F1001V when available in the Anti-Surge High Power Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJPA3F1001V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJPA3F1001V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJPA3F1001V have stock available?
Authorised distributors including TTI Europe, Rutronik, element14, Avnet America and Newark Electronics have stock available or on a lead time for ERJPA3F1001V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJPA3F1001V often in real-time on the comparison pages.
What if I can't find stock of ERJPA3F1001V?
You can fill out our help required form which you can use to request a quote for ERJPA3F1001V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.