Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0264
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0470
|
No stock
|
Buy Now | |
element14
from US$0.0485
|
7,320
in stock
|
Buy Now | |
Farnell
from US$0.0474
|
7,320
in stock
|
Buy Now | |
Future Electronics
from US$0.0467
|
-
|
Buy Now | |
Avnet America
from US$0.0264
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0418
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 0.12 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | 0 to +300 |
T.C.R (ppm/Cel) | +/-300 |
T.C.R (×10⁻⁶/°C) | ±300 |
Weight (Typ.) (Reference) (mg) | 2 |
Res, 0R12, 0.1W, 0603, Thick Film Rohs Compliant: Yes |Panasonic ERJ3RSFR12V | Newark Electronics |
RES, 0R12, 0.1W, 0603, THICK FILM | element14 |
ERJ Series 0603 0.12 Ohm ▒1% 0.1 W ▒300 ppm/░C Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 120 Milliohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet America |
Low Ohmic Resistor, 0603,0.1W,1%,R12 | Panasonic Electronic Components ERJ3RSFR12V | RS Americas |
.12 OHM .1W 1% | TTI Europe |
SMD Chip Resistor, 120 Milliohm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJ-3RSFR12V?
Additional datasheets, footprints and schematics for ERJ-3RSFR12V are listed on our Part Details page. You can also find images and similar parts to ERJ-3RSFR12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-3RSFR12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-3RSFR12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-3RSFR12V fall under?
The ERJ-3RSFR12V is listed under Resistors > SMD/Chip Resistors > Current Sense > Current Sensing Resistors Thick Film Type.
Can I view similar or alternative parts?
You can view similar parts to ERJ-3RSFR12V when available in the Current Sensing Resistors Thick Film Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-3RSFR12V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-3RSFR12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-3RSFR12V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ERJ-3RSFR12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-3RSFR12V often in real-time on the comparison pages.
What if I can't find stock of ERJ-3RSFR12V?
You can fill out our help required form which you can use to request a quote for ERJ-3RSFR12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.