Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0037
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0059
|
109,684
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
109,684
in stock
|
Buy Now | |
element14
from US$0.0117
|
109,684
in stock
|
Buy Now | |
Future Electronics
from US$0.0044
|
30,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0090
|
4,744
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0069
|
3,870
in stock
|
Buy Now | |
Avnet America
from US$0.0037
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 3740 |
Resistance Tolerance (%) | 1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±100 |
T.C.R (ppm/Cel) | +/-100 |
T.C.R (×10⁻⁶/°C) | ±100 |
Weight (Typ.) (Reference) (mg) | 2 |
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.74 Kohm, 100 Mw, - 1%, 75 V Rohs Compliant: Yes |Panasonic ERJ3EKF3741V | Newark Electronics |
RES, 3K74, 1%, 0.1W, 0603, THICK FILM | element14 |
ERJ Series 0603 3.74 kOhm 0.1 W ▒1 % ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 3.74 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, Precision | Avnet America |
SMD Chip Resistor, 3.74 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERJ-3EKF3741V?
Additional datasheets, footprints and schematics for ERJ-3EKF3741V are listed on our Part Details page. You can also find images and similar parts to ERJ-3EKF3741V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ-3EKF3741V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ-3EKF3741V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ-3EKF3741V fall under?
The ERJ-3EKF3741V is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Precision Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ-3EKF3741V when available in the Precision Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ-3EKF3741V you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ-3EKF3741V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ-3EKF3741V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and CoreStaff have stock available or on a lead time for ERJ-3EKF3741V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ-3EKF3741V often in real-time on the comparison pages.
What if I can't find stock of ERJ-3EKF3741V?
You can fill out our help required form which you can use to request a quote for ERJ-3EKF3741V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.