Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0047
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0100
|
244,000
in stock
|
Buy Now | |
Avnet America
from US$0.0047
|
690,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0055
|
210,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
150,000
in stock
|
Buy Now | |
element14
from US$0.0074
|
150,000
in stock
|
Buy Now | |
Farnell
from US$0.0069
|
150,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0065
|
29,600
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
26,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.0078
|
2,989
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0093
|
760
in stock
|
Buy Now | |
Avnet Abacus
-
|
645,000
in stock
|
Buy Now | |
Rutronik
from US$0.0123
|
-
|
Buy Now | |
RS Americas
from US$0.0090
|
-
|
Buy Now | |
TTI Europe
from US$0.0048
|
-
|
Buy Now |
Power Rating (W) | 0.05 |
---|---|
Chip Size (LxW) (mm) | 0.6 x 0.3 (EIA:0201) |
Resistance Values (Ω) | 10000 |
Resistance Tolerance (%) | 1 |
Packaging | Pressed Carrier Taping (Paper:2mm pitch) |
T.C.R (×10⁻⁶/K) | ±200 |
T.C.R (ppm/Cel) | +/-200 |
T.C.R (×10⁻⁶/°C) | ±200 |
Weight (Typ.) (Reference) (mg) | 0.15 |
SMD Chip Resistor, 10 kOhm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
Thick Film Resistor SMT 1% 0201 10K | RS |
ERJ Series 0201 10 kOhm 0.05 W ▒1 % ▒200 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
Res, 10K, 1%, 0.05W, 0201, Thick Film | Newark Electronics |
RES, 10K, 1%, 0.05W, 0201, THICK FILM | element14 |
SMD Resistor 0201 50mW 1% 10K | Schukat Electronic |
Panasonic SMD Resistor 50mW, 10kOhm, 0.1%, 0201 | Distrelec |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 10 kOhm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
RC0201 10K 1% 0,05W TK200 | Rutronik |
THICK FILM RESISTOR SMT 1% 0201 10K | Panasonic Electronic Components ERJ-1GNF1002C | RS Americas |
10K OHM 1% | TTI Europe |
Where can I find additional details, specifications and documents for a ERJ1GNF1002C?
Additional datasheets, footprints and schematics for ERJ1GNF1002C are listed on our Part Details page. You can also find images and similar parts to ERJ1GNF1002C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ1GNF1002C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ1GNF1002C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ1GNF1002C fall under?
The ERJ1GNF1002C is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Precision Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ1GNF1002C when available in the Precision Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ1GNF1002C you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ1GNF1002C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ1GNF1002C have stock available?
Authorised distributors including Avnet America, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for ERJ1GNF1002C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ1GNF1002C often in real-time on the comparison pages.
What if I can't find stock of ERJ1GNF1002C?
You can fill out our help required form which you can use to request a quote for ERJ1GNF1002C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.