Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0026
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0038
|
14,291
in stock
|
Buy Now | |
Avnet America
from US$0.0026
|
690,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0029
|
330,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0050
|
165,000
in stock
|
Buy Now | |
element14
from US$0.0059
|
165,000
in stock
|
Buy Now | |
Farnell
from US$0.0050
|
165,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0032
|
60,130
in stock
|
Buy Now | |
CoreStaff
from US$0.0220
|
45,000
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
23,325
in stock
|
Buy Now | |
Avnet Abacus
-
|
45,000
in stock
|
Buy Now | |
Rutronik
from US$0.0069
|
-
|
Buy Now | |
RS Americas
from US$0.0030
|
-
|
Buy Now | |
TTI Europe
from US$0.0026
|
-
|
Buy Now |
Chip Size (LxW) (mm) | 0.6 x 0.3 (EIA:0201) |
---|---|
Resistance Tolerance (%) | Not specified |
Packaging | Pressed Carrier Taping (Paper:2mm pitch) |
T.C.R (×10⁻⁶/K) | Not specified |
T.C.R (ppm/Cel) | Not specified |
T.C.R (×10⁻⁶/°C) | Not specified |
Weight (Typ.) (Reference) (mg) | 0.15 |
Zero Ohm Resistor, Jumper, 0201 [0603 Metric], Thick Film, 50 mW, 500 mA, Surface Mount | Avnet America |
ERJ Series 0201 0 Ohm 0.05 W Jumper Surface Mount Thick Film Chip Resistor | Future Electronics |
Res, 0R0, 0201, Thick Film | Newark Electronics |
RES, 0R0, 0201, THICK FILM | element14 |
Resistor: thick film | Transfer Multisort Elektronik |
Panasonic SMD Resistor 5mW, 0.5%, 0201 | Distrelec |
Thick Film Resistor SMT 0201 0R | RS |
RC0201 0R I=0,5A | Rutronik |
Resistor, Thick Film, SMD, 0201 Zero Ohms 1% Tol AEC-Q200 | Panasonic Electronic Components ERJ-1GN0R00C | RS Americas |
ZERO OHM JUMPER | TTI Europe |
Where can I find additional details, specifications and documents for a ERJ1GN0R00C?
Additional datasheets, footprints and schematics for ERJ1GN0R00C are listed on our Part Details page. You can also find images and similar parts to ERJ1GN0R00C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERJ1GN0R00C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERJ1GN0R00C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERJ1GN0R00C fall under?
The ERJ1GN0R00C is listed under Resistors > SMD/Chip Resistors > Chip Resistors > Thick Film Chip Resistors.
Can I view similar or alternative parts?
You can view similar parts to ERJ1GN0R00C when available in the Thick Film Chip Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERJ1GN0R00C you can contact the distributor directly for product support, shipping queries etc.
Is the ERJ1GN0R00C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERJ1GN0R00C have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ERJ1GN0R00C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERJ1GN0R00C often in real-time on the comparison pages.
What if I can't find stock of ERJ1GN0R00C?
You can fill out our help required form which you can use to request a quote for ERJ1GN0R00C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.