Status: | Unknown |
---|---|
Series: | ErgoN Series |
RoHS: | Unknown |
No distributors results available
Product Range | ErgoN Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | Ergon Inserts |
Connector Body Material | Thermoplastic Body |
Locking Type | - |
SVHC | No SVHC (15-Jun-2015) |
Current Rating | 350A |
Gender | Plug |
Insert Type | Power |
Voltage Rating | 2.5kVAC |
Where can I find additional details, specifications and documents for a ERGON LP RD?
Additional datasheets, footprints and schematics for ERGON LP RD are listed on our Part Details page. You can also find images and similar parts to ERGON LP RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERGON LP RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERGON LP RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERGON LP RD fall under?
The ERGON LP RD is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to ERGON LP RD when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERGON LP RD you can contact the distributor directly for product support, shipping queries etc.
Is the ERGON LP RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERGON LP RD have stock available?
There is no stock from authorised distributors for ERGON LP RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERGON LP RD often in real-time on the comparison pages.
What if I can't find stock of ERGON LP RD?
You can fill out our help required form which you can use to request a quote for ERGON LP RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.