Status: | Unknown |
---|---|
Series: | ErgoN Series |
RoHS: | Unknown |
Prices starting from US$10.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.35
|
No stock
|
Buy Now |
Product Range | ErgoN Series |
---|---|
Gender | Plug |
No. of Positions | 10Ways |
Pitch Spacing | - |
For Use With | 5x D3.5mm male contacts 3x D1.5mm female contacts |
SVHC | No SVHC (15-Jun-2015) |
Insert Type | Combination |
No. of Rows | 3 Row, 3Rows |
Where can I find additional details, specifications and documents for a ERGON LI PW2 P?
Additional datasheets, footprints and schematics for ERGON LI PW2 P are listed on our Part Details page. You can also find images and similar parts to ERGON LI PW2 P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERGON LI PW2 P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERGON LI PW2 P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERGON LI PW2 P fall under?
The ERGON LI PW2 P is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Inserts Less Contacts.
Can I view similar or alternative parts?
You can view similar parts to ERGON LI PW2 P when available in the Rectangular Power Connector Inserts Less Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERGON LI PW2 P you can contact the distributor directly for product support, shipping queries etc.
Is the ERGON LI PW2 P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERGON LI PW2 P have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ERGON LI PW2 P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERGON LI PW2 P often in real-time on the comparison pages.
What if I can't find stock of ERGON LI PW2 P?
You can fill out our help required form which you can use to request a quote for ERGON LI PW2 P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.