Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | - |
---|---|
Enclosure Material | Steel |
External Height - Metric | 114mm |
External Width - Metric | 313mm |
External Depth - Metric | - |
IP Rating | - |
Body Color | White |
NEMA Rating | - |
Back Box, Back Box, Steel, White | Newark Electronics |
BACK BOX, BACK BOX, STEEL, WHITE | element14 |
Where can I find additional details, specifications and documents for a ERD-8?
Additional datasheets, footprints and schematics for ERD-8 are listed on our Part Details page. You can also find images and similar parts to ERD-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERD-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERD-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERD-8 fall under?
The ERD-8 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to ERD-8 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERD-8 you can contact the distributor directly for product support, shipping queries etc.
Is the ERD-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERD-8 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ERD-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERD-8 often in real-time on the comparison pages.
What if I can't find stock of ERD-8?
You can fill out our help required form which you can use to request a quote for ERD-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.