Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Future Electronics
from US$0.24
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
8,199
in stock
|
Buy Now | |
element14
from US$0.25
|
8,199
in stock
|
Buy Now | |
Farnell
from US$0.25
|
8,199
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.1 |
---|---|
Chip Size (LxW) (mm) | 1.6 x 0.8 (EIA:0603) |
Resistance Values (Ω) | 100000 |
Resistance Tolerance (%) | 0.05 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±10 |
T.C.R (ppm/Cel) | +/-10 |
T.C.R (×10⁻⁶/°C) | ±10 |
Weight (Typ.) (Reference) (mg) | 2 |
ERA Series 0603 100 kOhm ▒0.05% 0.1 W ▒10 ppm/░C Thin Film Chip Resistor | Future Electronics |
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Kohm, 100 Mw, - 0.05%, 75 V Rohs Compliant: Yes |Panasonic ERA3ARW104V | Newark Electronics |
RES, 100K, 0.05%, 0.1W, 0603, METAL FILM | element14 |
Res SMD 0603 0.05% 0.10W T.C.10ppm 100K | RS |
SMD Chip Resistor, 100 kOhm, ± 0.05%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film), High Reliability | Avnet America |
Metal Film Smnt Resistor 0603 Case 100kOhm +/-0.05% 0.1W +/-10ppm/degC | Panasonic Electronic Components ERA3ARW104V | RS Americas |
100K OHM .1W.05% 10PPM | TTI Europe |
SMD Chip Resistor, 100 kOhm, � 0.05%, 100 mW, 0603 [1608 Metric], Metal Film (Thin Film), High Reliability | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERA3ARW104V?
Additional datasheets, footprints and schematics for ERA3ARW104V are listed on our Part Details page. You can also find images and similar parts to ERA3ARW104V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA3ARW104V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA3ARW104V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA3ARW104V fall under?
The ERA3ARW104V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA3ARW104V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA3ARW104V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA3ARW104V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA3ARW104V have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ERA3ARW104V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA3ARW104V often in real-time on the comparison pages.
What if I can't find stock of ERA3ARW104V?
You can fill out our help required form which you can use to request a quote for ERA3ARW104V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.