Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0277
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0450
|
15,286
in stock
|
Buy Now | |
Future Electronics
from US$0.0283
|
335,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0277
|
45,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0382
|
35,960
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0380
|
23,100
in stock
|
Buy Now | |
element14
from US$0.0477
|
15,286
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
3,507
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
3,482
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Rutronik
from US$0.0382
|
-
|
Buy Now | |
Avnet America
from US$0.0348
|
-
|
Buy Now |
Power Rating (W) | 0.125 |
---|---|
Chip Size (LxW) (mm) | 2.0 x 1.25 (EIA:0805) |
Resistance Values (Ω) | 100 |
Resistance Tolerance (%) | 0.1 |
Packaging | Punched (Paper) Taping |
T.C.R (×10⁻⁶/K) | ±25 |
T.C.R (ppm/Cel) | +/-25 |
T.C.R (×10⁻⁶/°C) | ±25 |
Weight (Typ.) (Reference) (mg) | 4 |
ERA Series 0805 100 Ohm 0.125 W ▒0.1 % ▒25 ppm/░C SMT Metal Film Chip Resistor | Future Electronics |
100 OHM.125W .1% 25PPM | TTI Europe |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Thin Film Res. 0805 0,125W 0,1% 100R | Schukat Electronic |
RES, 100R, 0.125W, 0805, METAL FILM | element14 |
Panasonic SMD Resistor 125mW 100Ohm 0.1% 0805 | Distrelec |
Res, Metal Film (Thin Film), 100R, 0.1%, 0.125W, 0805 | Newark Electronics |
SMD Chip Resistor, 100 Ohm, � 0.1%, 125 mW, 0805 [2012 Metric], Metal Film (Thin Film), High Reliability | Avnet Abacus |
TF0805 100R 0,1% 0,125W TK25 | Rutronik |
SMD Chip Resistor, 100 Ohm, ± 0.1%, 125 mW, 0805 [2012 Metric], Metal Film (Thin Film), High Reliability | Avnet America |
Where can I find additional details, specifications and documents for a ERA-6AEB101V?
Additional datasheets, footprints and schematics for ERA-6AEB101V are listed on our Part Details page. You can also find images and similar parts to ERA-6AEB101V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA-6AEB101V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA-6AEB101V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA-6AEB101V fall under?
The ERA-6AEB101V is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA-6AEB101V when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA-6AEB101V you can contact the distributor directly for product support, shipping queries etc.
Is the ERA-6AEB101V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA-6AEB101V have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Schukat Electronic and element14 have stock available or on a lead time for ERA-6AEB101V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA-6AEB101V often in real-time on the comparison pages.
What if I can't find stock of ERA-6AEB101V?
You can fill out our help required form which you can use to request a quote for ERA-6AEB101V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.