Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0380
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0500
|
115,007
in stock
|
Buy Now | |
TTI Europe
from US$0.0385
|
130,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
115,007
in stock
|
Buy Now | |
element14
from US$0.06
|
115,007
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0380
|
36,500
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
28,510
in stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
7,950
in stock
|
Buy Now | |
Rutronik
from US$0.0382
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.0420
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.063 |
---|---|
Chip Size (LxW) (mm) | 1.0 x 0.5 (EIA:0402) |
Resistance Values (Ω) | 33000 |
Resistance Tolerance (%) | 0.1 |
Packaging | Punched (Paper) Taping (2mm Pitch) |
T.C.R (×10⁻⁶/K) | ±25 |
T.C.R (ppm/Cel) | +/-25 |
T.C.R (×10⁻⁶/°C) | ±25 |
Weight (Typ.) (Reference) (mg) | 0.6 |
33K OHM .063W.1% 25PPM | TTI Europe |
Res, 33K, 0.1%, 0.063W, 0402, Metal Film | Newark Electronics |
RES, 33K, 0.1%, 0.063W, 0402, METAL FILM | element14 |
SMD Thin Film Res. 0402 0,063W 0,1% 33K | Schukat Electronic |
Panasonic SMD Resistor 62mW, 33kOhm, 0.1%, 0402 | Distrelec |
ERA Series 0402 33 kOhm 0.063 W ▒0.1 % ▒25 ppm/░C SMT Metal Film Chip Resistor | Future Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
TF0402 33K 0,1% 0,0625W TK25 | Rutronik |
SMD Chip Resistor, 33 kOhm, ± 0.1%, 63 mW, 0402 [1005 Metric], Metal Film (Thin Film), High Reliability | Avnet America |
ERA Series Thin Film Smnt Resistor 0402 Case 33kOhm +/-0.1% 0.063W +/-25ppm/degC | Panasonic Electronic Components ERA2AEB333X | RS Americas |
SMD Chip Resistor, 33 kOhm, � 0.1%, 63 mW, 0402 [1005 Metric], Metal Film (Thin Film), High Reliability | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERA-2AEB333X?
Additional datasheets, footprints and schematics for ERA-2AEB333X are listed on our Part Details page. You can also find images and similar parts to ERA-2AEB333X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA-2AEB333X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA-2AEB333X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA-2AEB333X fall under?
The ERA-2AEB333X is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA-2AEB333X when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA-2AEB333X you can contact the distributor directly for product support, shipping queries etc.
Is the ERA-2AEB333X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA-2AEB333X have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ERA-2AEB333X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA-2AEB333X often in real-time on the comparison pages.
What if I can't find stock of ERA-2AEB333X?
You can fill out our help required form which you can use to request a quote for ERA-2AEB333X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.