Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0347
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0387
|
17,982
in stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
20,000
in stock
|
Buy Now | |
element14
from US$0.05
|
18,832
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
17,982
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0380
|
-
|
Buy Now | |
TTI Europe
from US$0.0347
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Rating (W) | 0.063 |
---|---|
Chip Size (LxW) (mm) | 1.0 x 0.5 (EIA:0402) |
Resistance Values (Ω) | 11300 |
Resistance Tolerance (%) | 0.1 |
Packaging | Punched (Paper) Taping (2mm Pitch) |
T.C.R (×10⁻⁶/K) | ±25 |
T.C.R (ppm/Cel) | +/-25 |
T.C.R (×10⁻⁶/°C) | ±25 |
Weight (Typ.) (Reference) (mg) | 0.6 |
ERA Series 0402 11.3 kOhm ▒0.1% 0.063 W ▒25 ppm/░C Thin Film Chip Resistor | Future Electronics |
RES, 11K3, 0.1%, METAL FILM | element14 |
Res, 11K3, 0.1%, Metal Film | Newark Electronics |
SMD Chip Resistor, 11.3 kOhm, ± 0.1%, 63 mW, 0402 [1005 Metric], Metal Film (Thin Film), High Reliability | Avnet America |
SMD Thin Film Res. 0402 0,063W 0,1% 11K3 | Schukat Electronic |
11.3K OHM.063W .1% 25PPM | TTI Europe |
SMD Chip Resistor, 11.3 kOhm, � 0.1%, 63 mW, 0402 [1005 Metric], Metal Film (Thin Film), High Reliability | Avnet Abacus |
Where can I find additional details, specifications and documents for a ERA-2AEB1132X?
Additional datasheets, footprints and schematics for ERA-2AEB1132X are listed on our Part Details page. You can also find images and similar parts to ERA-2AEB1132X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ERA-2AEB1132X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ERA-2AEB1132X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ERA-2AEB1132X fall under?
The ERA-2AEB1132X is listed under Resistors > SMD/Chip Resistors > Thin Film / Metal Film Chip > Thin Film Chip Resistors, High Reliability Type.
Can I view similar or alternative parts?
You can view similar parts to ERA-2AEB1132X when available in the Thin Film Chip Resistors, High Reliability Type range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ERA-2AEB1132X you can contact the distributor directly for product support, shipping queries etc.
Is the ERA-2AEB1132X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ERA-2AEB1132X have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for ERA-2AEB1132X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ERA-2AEB1132X often in real-time on the comparison pages.
What if I can't find stock of ERA-2AEB1132X?
You can fill out our help required form which you can use to request a quote for ERA-2AEB1132X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.