Status: | Unknown |
---|---|
Series: | ER8 Series |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.37
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
335
in stock
|
Buy Now | |
Newark Electronics
from US$5.39
|
251
in stock
|
Buy Now | |
element14
from US$4.30
|
251
in stock
|
Buy Now | |
Farnell
from US$6.28
|
251
in stock
|
Buy Now | |
Future Electronics
from US$3.77
|
-
|
Buy Now | |
Avnet America
from US$3.31
|
-
|
Buy Now | |
Sager
from US$3.05
|
-
|
Buy Now |
Product Range | ER8 Series |
---|---|
No. of Contacts | 60Contacts |
Gender | Header |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector, Stacking, Header, 60Pos, 2Row | Newark Electronics |
CONNECTOR, STACKING, HEADER, 60POS, 2ROW | element14 |
Connectors Trans HDR 60P STRGHT 0.76um | RS |
60 Position High-Speed Transmission Plating Thickness 0.76 â•¡m Straight Header | Future Electronics |
Conn Stacking PL 60 POS 0.8mm Solder ST SMD T/R | Avnet America |
Board to Board & Mezzanine Connectors HighSpeed Trans HDR 60P STRGHT 0.76um | Sager |
Where can I find additional details, specifications and documents for a ER8-60P-0.8SV-2H?
Additional datasheets, footprints and schematics for ER8-60P-0.8SV-2H are listed on our Part Details page. You can also find images and similar parts to ER8-60P-0.8SV-2H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER8-60P-0.8SV-2H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER8-60P-0.8SV-2H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER8-60P-0.8SV-2H fall under?
The ER8-60P-0.8SV-2H is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to ER8-60P-0.8SV-2H when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER8-60P-0.8SV-2H you can contact the distributor directly for product support, shipping queries etc.
Is the ER8-60P-0.8SV-2H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER8-60P-0.8SV-2H have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ER8-60P-0.8SV-2H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER8-60P-0.8SV-2H often in real-time on the comparison pages.
What if I can't find stock of ER8-60P-0.8SV-2H?
You can fill out our help required form which you can use to request a quote for ER8-60P-0.8SV-2H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.