Status: | Unknown |
---|---|
Series: | ER8 Series |
RoHS: | Unknown |
Product Range | ER8 Series |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector, Stacking, Header, 20Pos, 2Row | Newark Electronics |
20 Position High-Speed Transmission Plating Thickness 0.76 â•¡m Straight Header | Future Electronics |
Conn Stacking HDR 20 POS 7.15mm/9.15mm Stack Height 0.8mm Solder ST SMD T/R | Avnet America |
CONNECTOR, STACKING, HEADER, 20POS, 2ROW | element14 |
Board to Board & Mezzanine Connectors HighSpeed Trans HDR 20P STRGHT 0.76um | Sager |
Where can I find additional details, specifications and documents for a ER8-20P-0.8SV-2H?
Additional datasheets, footprints and schematics for ER8-20P-0.8SV-2H are listed on our Part Details page. You can also find images and similar parts to ER8-20P-0.8SV-2H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER8-20P-0.8SV-2H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER8-20P-0.8SV-2H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER8-20P-0.8SV-2H fall under?
The ER8-20P-0.8SV-2H is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to ER8-20P-0.8SV-2H when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER8-20P-0.8SV-2H you can contact the distributor directly for product support, shipping queries etc.
Is the ER8-20P-0.8SV-2H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER8-20P-0.8SV-2H have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Sager have stock available or on a lead time for ER8-20P-0.8SV-2H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER8-20P-0.8SV-2H often in real-time on the comparison pages.
What if I can't find stock of ER8-20P-0.8SV-2H?
You can fill out our help required form which you can use to request a quote for ER8-20P-0.8SV-2H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.