Status: | Unknown |
---|---|
Series: | ER Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
1,473
in stock
|
Buy Now | |
TE Store
from US$1.81
|
3,104
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,643
in stock
|
Buy Now | |
element14
from US$0.52
|
1,643
in stock
|
Buy Now | |
Farnell
from US$0.51
|
1,643
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | ER Series |
Power Rating | 7W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 60ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 8mm |
Body Length | 22.2mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Through Hole |
ER58 100R 5% AMMO Resistance Value: 100 Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 22.2 x 8 mm Through-Hole Resistor | 100 Ω Wire Wound Power Resistor 5 % | Part Number: ER58100RJT | Internal Number: 1623750-1 | Alias Number: ER58100RJTJIT | 22.2 x 8 mm | TE Connectivity | TE Store |
Through Hole Wirewound Resistor, Er Series, 100 Ohm, 7 W, - 5%, 200 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity ER58100RJT | Newark Electronics |
RES, 100R, 5%, 7W, AXIAL, WIREWOUND | element14 |
ER58 silicone wirewound resistor,100R 6W | RS |
Resistor, Wirewound, Res 100 Ohms, Pwr-Rtg 6 W, Tol 5%, Axial, Silicone Coat | TE Connectivity ER58100RJT | RS Americas |
100 OHM 5% 7W | TTI Europe |
Where can I find additional details, specifications and documents for a ER58100RJT?
Additional datasheets, footprints and schematics for ER58100RJT are listed on our Part Details page. You can also find images and similar parts to ER58100RJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER58100RJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER58100RJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER58100RJT fall under?
The ER58100RJT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to ER58100RJT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER58100RJT you can contact the distributor directly for product support, shipping queries etc.
Is the ER58100RJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER58100RJT have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ER58100RJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER58100RJT often in real-time on the comparison pages.
What if I can't find stock of ER58100RJT?
You can fill out our help required form which you can use to request a quote for ER58100RJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.