Status: | Unknown |
---|---|
Series: | ALPHA CONNECT Series |
RoHS: | Unknown |
Connector Type A | M23 Sensor Straight 19 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.81ft |
Product Range | ALPHA CONNECT Series |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 19P, M23 RCPT-FREE END, 10M | Farnell |
ZH PUR Cordset , M23F STR TO Cut End 19P Zero Halogen PUR, ER1900127 BLACK 10 M | Alpha Wire ER1900127 BK359 | RS Americas |
Sensor Cord, 19P, M23 Rcpt-Free End, 10M | Newark Electronics |
Where can I find additional details, specifications and documents for a ER1900127 BK359?
Additional datasheets, footprints and schematics for ER1900127 BK359 are listed on our Part Details page. You can also find images and similar parts to ER1900127 BK359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ER1900127 BK359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ER1900127 BK359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ER1900127 BK359 fall under?
The ER1900127 BK359 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ER1900127 BK359 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ER1900127 BK359 you can contact the distributor directly for product support, shipping queries etc.
Is the ER1900127 BK359 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ER1900127 BK359 have stock available?
Authorised distributors including Farnell, RS Americas and Newark Electronics have stock available or on a lead time for ER1900127 BK359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ER1900127 BK359 often in real-time on the comparison pages.
What if I can't find stock of ER1900127 BK359?
You can fill out our help required form which you can use to request a quote for ER1900127 BK359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.